| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0003541 | 0003541 |
| Product Name | M36 | M36 |
| Base Type | 2-Pin; GY6.35 | 2-Pin |
| Filament Type | CBAR6 | CBAR6 |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 2000 hours | 2000 hours |