| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0003540 | 0003540 |
| Product Name | M35 | M35 |
| Base Type | 2-Pin; G4 | 2-Pin |
| Filament Type | C-6 | C-6 |
| Lamp Power | 20 watts | 20 watts |
| Rated Average Life | 200 hours | 200 hours |