| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0003531 | 0003531 |
| Product Name | HX27 | HX27 |
| Base Type | 2-Pin; GY16 | 2-Pin |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 2000 watts | 2000 watts |
| Rated Average Life | 300 hours | 300 hours |