| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0003507 | 0003507 |
| Product Name | EXN | EXN |
| Base Type | 2-Pin; GU5.3 | 2-Pin |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 3500 hours | 3500 hours |