| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Incandescent Lamps | Projection Lamps |
| Product Number | 0002922 | 0002922 |
| Product Name | BLC | BLC |
| Base Type | Double Contact Bayonet Candelabra | BA15D |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 30 watts | 30 watts |
| Rated Average Life | 50 hours | 50 hours |