| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Incandescent Lamps |
| Product Number | 0002776 | 0002776 |
| Product Name | CAX130V | CAX 130V |
| Base Type | BA15D | Double Contact Bayonet Candelabra |
| Filament Type | CC-2V | CC-2V |
| Lamp Power | 50 watts | 50 watts |
| Rated Average Life | 50 hours | 50 hours |