| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Stage Lamps |
| Product Number | 0002640 | 0002640 |
| Product Name | XBO4000W/HTP/OFR | XBO4000W/HTP/OFR |
| High Intensity Discharge Lamps | Xenon | |
| Base Type | ANODE SFA27-14, CATHODE SFC27-14 | SFA27-14, SFC27-14 |
| Lamp Power | 4000 watts | 4000 watts |
| Color Rendering Index | 98 |