| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Stage Lamps |
| Product Number | 0002621 | 0002621 |
| Product Name | XBO2500W/OFR | XBO2500W/OFR |
| High Intensity Discharge Lamps | Xenon | |
| Base Type | SFAX27-13, SFAX27-14 | SFAX27-13, SFAX27-14 |
| Lamp Power | 2500 watts | 2500 watts |
| Color Rendering Index | 98 |