| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Stage Lamps |
| Product Number | 0002601 | 0002601 |
| Product Name | MPXLDL35 | MPXLDL35 |
| High Intensity Discharge Lamps | Xenon | |
| Base Type | P32D | P32D |
| Lamp Power | 35 watts | 35 watts |
| Color Rendering Index | 75 | 75 |