| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0002455 | 0002455 |
| Product Name | SM74000 | SM74000 |
| Base Type | X514 | X514 |
| Lamp Power | 120 watts | 120 watts |
| Rated Average Life | 200 hours | 200 hours |
| Maximum Overall Length | 1.97 inch (50 mm) | 1.97 inch (50 mm) |