0002398 -- Q50GY6.35/FR 12V
Bulbtronics, Inc.
Q50GY6.35/FR 12V
0002398
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0002398 |
|
Product Name
|
Q50GY6.35/FR 12V |
|
Base Type
|
2-Pin; GY6.35
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Base Type
P13.5s
Rated Average Life
25 hours
Maximum Overall Length
1.22 inch (31 mm)
View Details
Lamp Power
4000 watts
Maximum Overall Length
11.63 inch (295 mm)
View Details
Litetronics International, Inc.
Base Type
Medium
Lamp Power
85 watts
Rated Average Life
5000 hours
View Details