0002396 -- Q500T3/CL/6 120V
Bulbtronics, Inc.
Q500T3/CL/6 120V
0002396
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0002396 |
|
Product Name
|
Q500T3/CL/6 120V |
|
Base Type
|
Recessed Single Contact
|
|
Filament Type
|
C-8
|
|
Lamp Power
|
500 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Lamp Power
6000 watts
Maximum Overall Length
11.63 inch (295 mm)
View Details
Litetronics International, Inc.
Base Type
Medium
Lamp Power
75 watts
Rated Average Life
5000 hours
View Details