0002367 -- Q250PARFL30 120V
Bulbtronics, Inc.
Q250PARFL30 120V
0002367
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
0002367 |
|
Product Name
|
Q250PARFL30 120V |
|
Base Type
|
Medium
|
|
Filament Type
|
CC-8
|
|
Lamp Power
|
250 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Lamp Power
1200 watts
Maximum Overall Length
8.62 inch (219 mm)
View Details
Litetronics International, Inc.
Base Type
Medium
Lamp Power
50 watts
Rated Average Life
4000 hours
View Details