| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0002303 | 0002303 |
| Product Name | JRM12V12W/DC | JRM12V12W/DC |
| Base Type | BA15D | Double Contact Bayonet |
| Filament Type | C-6 | C-6 |
| Lamp Power | 12 watts | 12 watts |
| Rated Average Life | 2000 hours | 2000 hours |