| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0002201 | 0002201 |
| Product Name | JCV120V-500W/GB | JCV120V-500W/GB |
| Base Type | Double Contact Bayonet | BA15D |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 2000 hours | 2000 hours |