| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0002186 | 0002186 |
| Product Name | JCR120V-150W/B | JCR120V-150W/B |
| Base Type | 2-Pin; GY5.3 | 2-Pin |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 100 hours | 100 hours |