| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0002174 | 0002174 |
| Product Name | JCP100V-650W | JCP100V-650W |
| Base Type | 2-Pin | 2-Pin; GY9.5 |
| Filament Type | C-13D | C13D |
| Lamp Power | 650 watts | 650 watts |
| Rated Average Life | 75 hours | 75 hours |