| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0002160 | 0002160 |
| Product Name | JCD120V-650W/L | JCD120V-650W/L |
| Base Type | 2-Pin; G6.35 | 2-Pin |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 650 watts | 650 watts |
| Rated Average Life | 75 hours | 75 hours |