| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0002159 | 0002159 |
| Product Name | JCD120V-300WL | JCD120V-300WL |
| Base Type | 2-Pin; G6.35 | 2-Pin |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 100 hours | 100 hours |