| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0002158 | 0002158 |
| Product Name | JCD120V-300WCP | JCD120V-300WCP |
| Base Type | 2-Pin | 2-Pin; G5.3 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 100 hours | 100 hours |