| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0002157 | 0002157 |
| Product Name | JCD120V-300WC/LP | JCD120V-300WC/LP |
| Base Type | 2-Pin; G6.35 | 2-Pin |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 70 hours | 70 hours |