| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0002149 | 0002149 |
| Product Name | JCD100V-650WL | JCD100V-650WL |
| Base Type | 2-Pin | 2-Pin; G6.35 |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 650 watts | 650 watts |
| Rated Average Life | 150 hours | 150 hours |