| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0002130 | 0002130 |
| Product Name | JC24V-150WL | JC24V-150WL |
| Base Type | 2-Pin; G6.35 | 2-Pin |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 50 hours | 50 hours |
| Maximum Overall Length | 2.56 inch (65 mm) | 2.56 inch (65 mm) |