| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0002086 | 0002086 |
| Product Name | J220V-750WB1 | J220V-750WB1 |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | C-8 | C-8 |
| Lamp Power | 750 watts | 750 watts |
| Rated Average Life | 1500 hours | 1500 hours |