| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001977 | 0001977 |
| Product Name | GCB | GCB |
| Base Type | 2-Pin | 2-Pin; G5.3 |
| Lamp Power | 200 watts | 200 watts |
| Rated Average Life | 200 hours | 200 hours |
| Mean Lumens | 5300 lm (422 cp) | 5300 lm (422 cp) |