| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001975 | 0001975 |
| Product Name | GCA | GCA |
| Base Type | 2-Pin | 2-Pin; G5.3 |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 200 hours | 200 hours |