| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001912 | 0001912 |
| Product Name | FSH | FSH |
| Base Type | 2-Pin; G5.3 | 2-Pin |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 125 watts | 125 watts |
| Rated Average Life | 200 hours | 200 hours |