| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001878 | 0001878 |
| Product Name | FNT | FNT |
| Base Type | 2-Pin | 2-Pin; G6.35 / Platinum Pins |
| Filament Type | C-6 | C-6 |
| Lamp Power | 275 watts | 275 watts |
| Rated Average Life | 75 hours | 75 hours |