| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001846 | 0001846 |
| Product Name | FLW | FLW |
| Base Type | 2-Pin | 2-Pin; GY5.3 |
| Filament Type | C-6F | C6F |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 50 hours | 50 hours |