| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001813 | 0001813 |
| Product Name | FHD | FHD |
| Base Type | 2-Pin; G4 | 2-Pin |
| Filament Type | C-6 | C-6 |
| Lamp Power | 10 watts | 10 watts |
| Rated Average Life | 100 hours | 100 hours |