| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001812 | 0001812 |
| Product Name | FGT | FGT |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | C-8 | C-8 |
| Lamp Power | 1500 watts | 1500 watts |
| Rated Average Life | 400 hours | 400 hours |