| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001792 | 0001792 |
| Product Name | FFM | FFM |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 420 watts | 420 watts |
| Rated Average Life | 75 hours | 75 hours |