| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001767 | 0001767 |
| Product Name | FDX | FDX |
| Base Type | 2-Pin; GY6.35 | 2-Pin |
| Filament Type | CBAR6 | CBAR6 |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 50 hours | 50 hours |