| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001761 | 0001761 |
| Product Name | FDS/DZE | FDS/DZE |
| Base Type | 2-Pin; GZ9.5 | 2-Pin |
| Filament Type | C6F | C-6F |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 50 hours | 50 hours |