| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001741 | 0001741 |
| Product Name | FCS | FCS |
| Base Type | 2-Pin; G6.35 | 2-Pin |
| Filament Type | C6F | C-6F |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 50 hours | 50 hours |