| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001727 | 0001727 |
| Product Name | FCA | FCA |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 650 watts | 650 watts |
| Rated Average Life | 35 hours | 35 hours |