| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001723 | 0001723 |
| Product Name | FBV | FBV |
| Base Type | Miniature Screw | E10 |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 250 watts | 250 watts |
| Rated Average Life | 6 hours | 6 hours |