| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001718 | 0001718 |
| Product Name | FBG/FBD | FBG/FBD |
| Base Type | 2-Pin; G5.3 | 2-Pin |
| Filament Type | CC-6 | CC-6 |
| Lamp Power | 500 watts | 500 watts |
| Rated Average Life | 50 hours | 50 hours |