| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001706 | 0001706 |
| Product Name | EZL | EZL |
| Base Type | 2-Pin | 2-Pin; GZ9.5 |
| Filament Type | C-6; C-6 Oval | C-6; C-6 Oval |
| Lamp Power | 200 watts | 200 watts |
| Rated Average Life | 500 hours | 500 hours |