| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001659 | 0001659 |
| Product Name | EYB-5 | EYB-5 |
| Base Type | 2-Pin; G5.3 | 2-Pin |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 360 watts | 360 watts |
| Rated Average Life | 75 hours | 75 hours |