| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001657 | 0001657 |
| Product Name | EYB | EYB |
| Base Type | 2-Pin | 2-Pin; G5.3 |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 360 watts | 360 watts |
| Rated Average Life | 75 hours | 75 hours |