| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001627 | 0001627 |
| Product Name | EXW | EXW |
| Base Type | 2-Pin; GX5.3 | 2-Pin |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 300 watts | 300 watts |
| Rated Average Life | 15 hours | 15 hours |