| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001558 | 0001558 |
| Product Name | EVA | EVA |
| Base Type | 2-Pin | 2-Pin; GY6.35 |
| Filament Type | CBAR6 | CBAR6 |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 2000 hours | 2000 hours |