| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001555 | 0001555 |
| Product Name | ETH | ETH |
| Base Type | E11 | Miniature Candelabra |
| Filament Type | CC-8 | CC-8 |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 2000 hours | 2000 hours |