| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001550 | 0001550 |
| Product Name | ETF | ETF |
| Base Type | BA15D | Double Contact Bayonet |
| Filament Type | CC-2V | C-2V; CC-2V |
| Lamp Power | 150 watts | 150 watts |
| Rated Average Life | 750 hours | 750 hours |