| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001546 | 0001546 |
| Product Name | ETD | ETD |
| Base Type | Double Contact Bayonet | BA15D |
| Filament Type | C-2V; CC-2V | CC-2V |
| Lamp Power | 100 watts | 100 watts |
| Rated Average Life | 750 hours | 750 hours |