| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001508 | 0001508 |
| Product Name | ESB/FHE | ESB/FHE |
| Base Type | 2-Pin; G4 | 2-Pin |
| Lamp Power | 20 watts | 20 watts |
| Rated Average Life | 100 hours | 100 hours |
| Maximum Overall Length | 1.18 inch (30 mm) | 1.18 inch (30 mm) |