| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001453 | 0001453 |
| Product Name | EML | EML |
| Base Type | 2-Pin | 2-Pin; G5.3 |
| Filament Type | C-6 | C-6 |
| Lamp Power | 175 watts | 175 watts |
| Rated Average Life | 125 hours | 125 hours |