| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Projection Lamps | Halogen Lamps |
| Product Number | 0001450 | 0001450 |
| Product Name | EMF | EMF |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | C-8 | C-8 |
| Lamp Power | 800 watts | 800 watts |
| Rated Average Life | 250 hours | 250 hours |