| Bulbtronics, Inc. | Bulbtronics, Inc. | |
|---|---|---|
| Product Category | Halogen Lamps | Projection Lamps |
| Product Number | 0001448 | 0001448 |
| Product Name | EMD | EMD |
| Base Type | Recessed Single Contact | Recessed Single Contact |
| Filament Type | C-8 | C-8 |
| Lamp Power | 750 watts | 750 watts |
| Rated Average Life | 400 hours | 400 hours |